EN
  • EN
  • DE
  • IT

LAD311

Part No LAD311
Manufacturer Schneider Electric
Catalog OEM Parts (J - L)
Description Schneider Electric Contactor Mounting Plate - For Use w/ LC1D09-D38, LS1D32 & TeSys GV2 | Part #LAD311
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042716-LAD311
Categories OEM Parts(J-L)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAD311 CAD Model

Description

The LAD311 is an auxiliary contact block manufactured by Schneider Electric. Auxiliary contact blocks are used in conjunction with contactors and circuit breakers to provide additional contacts for signaling, interlocking, or other control functions. They are typically mounted directly onto the contactor or circuit breaker, adding extra normally open (NO) or normally closed (NC) contacts to the device.

Applications:

  • Contactors
  • Circuit breakers
  • Motor starters
  • Control panels
  • Automation systems

Features:

  • Adds auxiliary contacts to contactors/breakers
  • Various contact configurations available (NO/NC)
  • Easy mounting
  • Compact size
  • Reliable operation

Benefits:

  • Expanded control functionality
  • Increased system flexibility
  • Improved safety

Additional Details:

The Schneider Electric LAD series auxiliary contact blocks are designed for easy integration with their TeSys D contactors and other compatible devices. The LAD311 likely has a specific contact configuration. Based on common Schneider Electric naming conventions, LAD311 is likely a 1NO+1NC auxiliary contact block. Consult the manufacturer's datasheet to verify the specific contact configuration (number of NO and NC contacts), voltage and current ratings, and compatibility with specific contactor models. The datasheet will also provide mounting instructions and wiring diagrams.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
LSI Computer Systems
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Sharp Microelectronics
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess