EN
  • EN
  • DE

RM17TE00

Part No RM17TE00
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description ZELIO, 3 PHASE SUPPLY CONTROL RE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence
Trip Status Energized High/Low
Trip Range 208 ~ 480V AC
Delay Time 0.1 Sec ~ 10 Sec
Voltage - Supply 208 ~ 480VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550037-RM17TE00
Ultra Librarian 3D Model Ultra Librarian RM17TE00 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
ELECTRONIC MONITORING RELAY
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Phoenix Contact
MONITORING RELAY SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Schneider Electric
HARMONY, MODULAR SPEED CONTROL R
Need more? Email Us
Littelfuse Inc.
CURRENT SENSOR W/RELAY 5-200A
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MOTOR VOLTAGE A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess