EN
  • EN
  • DE

RM17TG00

Part No RM17TG00
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR 3-PHASE SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Phase Loss, Phase Sequence
Trip Status Energized High/Low
Trip Range 208 ~ 480V AC
Delay Time No Delay
Voltage - Supply 183 ~ 528VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550038-RM17TG00
Ultra Librarian 3D Model Ultra Librarian RM17TG00 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 1PDT 300VAC
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 400VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR SPEED CONTROL R
Need more? Email Us
Littelfuse Inc.
CURRENT SENSOR W/RELAY 5-200A
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 10A 250V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess