The Altera EPM3032ATC44-7/I44-10 is a Complex Programmable Logic Device (CPLD) from Altera's MAX 3000A family. The MAX 3000A family is known for its high-performance, low-power, and cost-effective programmable logic solutions.
Applications:
- Address decoding
- Glue logic
- State machine implementation
- Peripheral control
- Small embedded systems
Features:
- CPLD Architecture: Uses a programmable AND array and fixed OR array to implement logic functions.
- Logic Array Blocks (LABs): Consists of multiple LABs, each containing several macrocells.
- Macrocells: Each macrocell includes a programmable AND array, an OR gate, and a flip-flop.
- I/O Pins: Provides a number of I/O pins for interfacing with external devices.
- In-System Programmability (ISP): Supports in-system programming, allowing for design updates without removing the device.
Benefits:
- Design Flexibility: Allows for custom logic implementation, enabling application-specific designs.
- High Performance: Delivers high-speed performance for a wide range of applications.
- Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
- Short Time-to-Market: Enables rapid prototyping and development, reducing time-to-market.
- Cost-Effective: Offers a cost-effective solution for programmable logic applications.
Additional Details: The 'EPM' prefix indicates that it's part of the MAX 3000A family. '3032' represents the number of macrocells (32). 'ATC44' specifies the package type (TQFP with 44 pins). '-7' and '/I44-10' indicate different speed grades or temperature ranges for the same part. The devices were programmed using Altera's MAX+PLUS II software.