EN
  • EN
  • DE

RXZE2FA

Part No RXZE2FA
Manufacturer Schneider Electric
Catalog Relays Accessories
Description HARMONY, MOUNTING ADAPTOR WITH P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Mounting Adapter
For Use With/Related Products RPM, RXM Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550759-RXZE2FA
Ultra Librarian 3D Model Ultra Librarian RXZE2FA CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, BUS JUMPER, 20 POLES
Need more? Email Us
Schneider Electric
RELAY MASTER CARTRIDGE 600VAC 20
Need more? Email Us
Siemens
SURGE SUPPRESR S00 W LED AC 24-4
Need more? Email Us
Schneider Electric
SCREW CLAMP BASE 32A
Need more? Email Us
Schneider Electric
HARMONY, PROTECTION MODULE, DIOD
Need more? Email Us
Sensata-Crydom
DIN BRACKET KIT 45MM
Need more? Email Us
Schneider Electric
AUXILIARY CONTACT MOD 2NO
Need more? Email Us
Sensata-Crydom
FILTER EMI W/NEUTRAL FOR 3PH SSR
Need more? Email Us
Schneider Electric
RELAY LATCH ATTACHMENT 120VAC NE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess