EN
  • EN
  • DE

RSLZ2

Part No RSLZ2
Manufacturer Schneider Electric
Catalog Relays Accessories
Description HARMONY, BUS JUMPER, 20 POLES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Jumper
For Use With/Related Products Harmony Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549527-RSLZ2
Ultra Librarian 3D Model Ultra Librarian RSLZ2 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
COVER PROTECTIVE SSR CLEAR
Need more? Email Us
Sensata-Crydom
FILTER EMI W/NEUTRAL FOR 3PH SSR
Need more? Email Us
Schneider Electric
HARMONY, RC CIRCUIT FOR RPZ/RXZ
Need more? Email Us
Sensata-Crydom
COPPER LUG TERMINAL
Need more? Email Us
Phoenix Contact
RIF-V-12-24 UC
Need more? Email Us
Schneider Electric
RELAY PNEUMATIC TIMER ATTACHMENT
Need more? Email Us
TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
HK1
Sensata-Crydom
SSR MOUNTING HARDWARE KIT
Need more? Email Us
Schneider Electric
HARMONY, SOCKET PARTITION PLATE,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess