EN
  • EN
  • DE

MAX32590-L5S+

Part No MAX32590-L5S+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Core Processor ARM926EJ-S
Core Size 32-Bit
Speed 400MHz
Connectivity EBI/EMI, Ethernet, I2C, SD/SDHC/SDIO, SmartCard, SPI, UART/USART, USB
Peripherals DMA, I2S, LCD, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 384K x 8
Data Converters A/D 3x10b
RoHS State Request Verification
Win Source Part Number 703110-MAX32590-L5S+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX32590
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX32590-L5S+ CAD Model

Description

Maxim Integrated's MAX32590-L5S+: A Robust Secure Microcontroller

The MAX32590-L5S+ from Maxim Integrated is a high-performance secure microcontroller designed to offer advanced security features for a variety of applications. This device is part of Maxim's DeepCover® embedded security solutions that provide a seamless and secure environment for operations that require the highest level of protection against physical tampering and reverse engineering.

Key Features:

  • Advanced Security: The MAX32590-L5S+ incorporates a range of security measures including secure boot, secure key storage, and cryptographic accelerators for AES, SHA, and RSA algorithms. These features ensure the integrity and confidentiality of sensitive data.
  • High Performance: With a powerful ARM926EJ-S™ processor core running at up to 533MHz, this secure microcontroller is designed to handle complex tasks efficiently.
  • Memory: It includes 3MB of on-chip SRAM, providing ample space for secure data processing and storage.
  • Communication Interfaces: The device supports multiple communication interfaces such as USB 2.0 Full Speed, UART, SPI, and I2C, allowing for versatile connectivity options.
  • Power Management: The MAX32590-L5S+ features an integrated power management unit (PMU) that helps in optimizing power consumption for battery-powered and portable applications.

Applications:

With its robust security and high-performance capabilities, the MAX32590-L5S+ is ideal for applications that require stringent data protection, such as:

  • Point-of-Sale (POS) terminals
  • Secure financial transactions
  • Identity verification systems
  • Mobile communication devices
  • Healthcare devices requiring data security

Quality and Reliability:

Maxim Integrated's commitment to quality ensures that the MAX32590-L5S+ secure microcontroller is manufactured to the highest standards. It is designed to perform reliably in challenging environments, making it a trusted choice for mission-critical applications where security cannot be compromised.

In summary, the MAX32590-L5S+ by Maxim Integrated stands out as a secure and reliable microcontroller solution, providing advanced security features, high processing power, and a range of communication options to meet the rigorous demands of modern secure applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8358 $75.6716
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess