EN
  • EN
  • DE

XACA201

Part No XACA201
Manufacturer Schneider Electric
Catalog Industrial Equipment
Description HARMONY, PENDANT STATION, PISTOL  /  Pendant Standard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Industrial Equipment
Mfr Schneider Electric
Series Harmony XAC
Package Box
Applications Standard
Type Pendant
Approval Agency CSA, UL
MSL Level 1 (Unlimited)
Other Names 4008-XACA201
Standard Package 1
Win Source Part Number 1042512-XACA201
Ultra Librarian 3D Model Ultra Librarian XACA201 CAD Model

Description

The XACA201 is a pendant control station manufactured by Schneider Electric. This control station is designed for use with hoists, cranes, and other material handling equipment, providing a convenient and ergonomic way to control the movement of the equipment. It features a robust enclosure and durable pushbuttons for reliable operation in industrial environments.

Applications:

  • Hoist control
  • Crane control
  • Material handling equipment
  • Industrial machinery

Features:

  • Two pushbuttons
  • Ergonomic design
  • Robust enclosure
  • Durable pushbuttons
  • IP65 protection
  • Yellow color for high visibility

Benefits:

  • Safe and reliable control of material handling equipment
  • Ergonomic design for operator comfort
  • Durable construction for long-lasting performance

Additional Details:

The Schneider Electric XACA series pendant control stations are designed for easy installation and maintenance. The XACA201 typically features two pushbuttons (e.g., up and down) for controlling the movement of the equipment. The IP65 protection rating ensures protection against dust and water ingress. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, contact configurations, and cable entry options. Wiring diagrams will also be included in the datasheet for proper installation.

You May Also Be Interested in

Molex, LLC
OUTLET BOX 2-DUPLEX 5-15 W-PROOF
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $177.5809 $177.5809
2+ $171.6616 $343.3232
3+ $153.9035 $461.7105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess