EN
  • EN
  • DE

ZB4BV5D3

Part No ZB4BV5D3
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP LED GRN 400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Color Green
Voltage 400V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572916-ZB4BV5D3
Ultra Librarian 3D Model Ultra Librarian ZB4BV5D3 CAD Model

Description

N

You May Also Be Interested in

RAFI USA
CONFIG SWITCH LAMP LED GREEN 24V
Need more? Email Us
Siemens
CONFIG SW LAMP SOCKET YELLOW 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED BLUE 12V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
Siemens
CONFIG SWITCH LAMP SCKT BLUE 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED YLW 240V
Need more? Email Us
Schneider Electric
CONFIG SW LAMP LED ORANGE 240V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED WHT 240V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess