EN
  • EN
  • DE

ZALVM5

Part No ZALVM5
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP LED YLW 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type LED
Color Yellow
Voltage 240V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4, Harmony XB5
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1572924-ZALVM5
Ultra Librarian 3D Model Ultra Librarian ZALVM5 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP LED G/RED 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED YLW 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
Siemens
CONFIG SW LAMP SOCKET YELLOW 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED ORNG 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED RED 28V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED RED 120V
Need more? Email Us
RAFI USA
CONFIG SWITCH LAMP LED GREEN 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED WHT 240V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess