EN
  • EN
  • DE

AS-MLV-P2

Part No AS-MLV-P2
Manufacturer ScioSense
Catalog Unclassified
Description MOD MEMS GAS SENSOR VOC TO39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Air Quality Sensor Voltage
Manufacturer ScioSense
Package Tray
Operating Temperature Range 0°C ~ 50°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number AS-MLV-P2DKRINACTIVE, AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, ASMLVP2
Quantity per package 900
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861965-AS-MLV-P2
Ultra Librarian 3D Model Ultra Librarian AS-MLV-P2 CAD Model

Description

The ScioSense AS-MLV-P2 is an air quality sensor voltage that features a tray package.

  • Status @ Digi-Key: Discontinued
  • Category: Sensors
  • ECCN: EAR99 compliant
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 900
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS Code: 8543.70.9960
  • Other Part Numbers: AS-MLV-P2DKRINACTIVE, AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, and ASMLVP2

You May Also Be Interested in

Others
Lowest to $1.0833
Others
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Others
Need more? Email Us
Others
Lowest to $31.2820
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9090 $81.8180
3+ $33.5664 $100.6992
5+ $32.5175 $162.5875
7+ $31.4685 $220.2795
9+ $30.4196 $273.7764
12+ $27.2727 $327.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess