Products specifications

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer ScioSense
Series PICOSTRAIN®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 56-WFQFN Exposed Pad
Case / Package 56-QFN (7x7)
Family Name PS081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PS081FN-ND, PS081FNDKR, 501990002, PS081FNCT, PS081FNTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890175-PS081FN
Ultra Librarian 3D Model Ultra Librarian PS081FN CAD Model

Description

The PS081FN is a PICOSTRAIN series integrated circuit (IC) from ScioSense that is designed for use in a variety of applications.

  • Package: 56-WFQFN exposed pad
  • Mounting Type: Surface Mount
  • REACH: Compliant
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 39 weeks

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48LQFP
Lowest to $15.1946
ECAD model for AD9846AJSTZ
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48-LQFP
Need more? Email Us
ECAD model for AD9841AJST
Analog Devices Inc.
IC CCD SIGNAL PROC 10BIT 48-LQFP
Lowest to $16.2824
ECAD model for AD9840AJST
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48-LQFP
Need more? Email Us
ECAD model for AD9844AJST
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Need more? Email Us
ECAD model for AD9943KCP
Analog Devices Inc.
IC CCD SIGNAL PROC 14BIT 28-SSOP
Lowest to $29.7799
ECAD model for AD9822JRS
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48-LQFP
Need more? Email Us
ECAD model for AD9845AJST
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Need more? Email Us
ECAD model for MAX9925AUB+T
Rochester Electronics
THERMOCOUPLE-DIGITAL CONVERTER
Need more? Email Us
ECAD model for MAX6674ISA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention