EN
  • EN
  • DE
  • IT

MTCH652-I/MV

Part No MTCH652-I/MV
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC BOOST CONVERTER 20UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name MTCH652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886414-MTCH652-I/MV
Ultra Librarian 3D Model Ultra Librarian MTCH652-I/MV CAD Model

Description

The MTCH652-I/MV from Microchip Technology is a cutting-edge capacitive touch controller that offers a sophisticated touch sensing solution for a wide array of applications. This innovative device is designed to provide a highly responsive and reliable interface for touch-based input, making it an ideal choice for designers looking to enhance the user experience in their products.

Key Features:

  • Advanced Capacitive Touch Sensing: The MTCH652-I/MV employs state-of-the-art technology to accurately detect touch inputs, ensuring precise and smooth operation.
  • Multiple Touch Channels: It supports numerous touch channels, allowing for the implementation of multi-touch functionality in your designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, making it suitable for battery-powered applications.
  • Robust Noise Immunity: The controller is engineered to withstand environmental noise, ensuring consistent performance in various conditions.
  • Easy Integration: The MTCH652-I/MV is designed for straightforward integration into existing systems, providing a seamless user experience without extensive redesign.
  • Flexible Configuration: With its configurable settings, the device can be tailored to meet the specific needs of your application.

Applications:

The versatility of the MTCH652-I/MV makes it suitable for a range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Controls
  • Industrial Interfaces
  • Home Automation Systems
  • Medical Devices

Whether you're developing a sophisticated touch panel for a home automation system, a touch interface for medical equipment, or a user-friendly control for automotive applications, the MTCH652-I/MV provides the reliability and functionality needed to elevate your product's performance.

With Microchip Technology's commitment to quality and innovation, the MTCH652-I/MV is a touch controller that delivers both the performance and durability required for today's demanding applications.

You May Also Be Interested in

ON Semiconductor
IC SENSOR DUAL VAR-RELUCT 8-SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $15.7160
Diodes Incorporated
RELAY DRIVER
Lowest to $2.6424
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $3.1975

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess