EN
  • EN
  • DE

PT8A2648WEX

Part No PT8A2648WEX
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description RELAY DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Infrared (IR)
Input Type CMOS
Output Type CMOS
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number PT8A2648
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890400-PT8A2648WEX
Ultra Librarian 3D Model Ultra Librarian PT8A2648WEX CAD Model

Description

Introducing the PT8A2648WEX from Diodes Incorporated

The PT8A2648WEX is a cutting-edge solution from Diodes Incorporated, designed to cater to the sophisticated needs of modern electronic applications. This product is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for a wide range of industries, including consumer electronics, computing, communications, industrial, and automotive sectors.

Key Features:

  • High Integration: The PT8A2648WEX boasts an integrated circuit that simplifies design processes for manufacturers by reducing the need for multiple components. This integration not only saves space on the PCB but also enhances the overall reliability of the end product.
  • Low Power Consumption: With energy efficiency at the forefront of electronic design, the PT8A2648WEX offers low power consumption, making it an ideal choice for battery-operated devices or applications where power conservation is critical.
  • Versatile Applications: This component is versatile and can be used across various applications, demonstrating its adaptability to different functional requirements and environments.
  • Robust Performance: The PT8A2648WEX is engineered to deliver consistent performance even under challenging conditions, ensuring that it meets the stringent requirements of industrial-grade products.

Applications:

The PT8A2648WEX is suitable for a diverse range of applications. It is particularly useful in smart devices where compact size and energy efficiency are paramount. Additionally, its robust design makes it an excellent choice for industrial control systems, automotive electronics, and other applications that demand high reliability and long service life.

Quality Assurance:

Diodes Incorporated is renowned for its rigorous quality control and the PT8A2648WEX is no exception. Each unit is subjected to extensive testing to ensure it meets the high standards expected by consumers and professionals alike. Customers can rest assured that they are receiving a product that not only performs to expectations but also maintains its integrity over time.

Overall, the PT8A2648WEX from Diodes Incorporated represents a blend of innovation, efficiency, and reliability, making it a top choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3593 $51.9046
52+ $1.9358 $100.6616
80+ $1.8753 $150.0240
111+ $1.8148 $201.4428
143+ $1.7544 $250.8792
191+ $1.5729 $300.4239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,996 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess