EN
  • EN
  • DE
  • IT

ADA4350ARUZ

Part No ADA4350ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description FET Input Analog Front End with ADC Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Front End
Input Type Photodiode
Output Type Digital
Interface SPI
Operating Supply Current 8.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1139418-ADA4350ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4350
Introduction Date April 30, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4350ARUZ CAD Model

Description

Product Overview - ADA4350ARUZ

The ADA4350ARUZ is a versatile and innovative product from Analog Devices Inc., designed to streamline and enhance the functionality of electronic systems. This high-performance component is an analog front end (AFE) that integrates a fast-settling multiplexer (MUX), a programmable gain amplifier (PGA), and a fixed gain buffer. It is engineered to cater to a wide range of applications, including medical instrumentation, industrial process controls, and data acquisition systems.

Key Features

  • Integrated Multiplexer: The ADA4350ARUZ features a 6-channel, single-ended MUX that allows for rapid switching between inputs, making it ideal for systems that require multi-channel data acquisition.
  • Programmable Gain Amplifier: The PGA provides selectable gain settings, offering flexibility and precision in signal amplification to ensure optimal performance in various application conditions.
  • Fixed Gain Buffer: A fixed gain buffer is included to drive the output stage, providing a stable and reliable signal for further processing.
  • High-Speed Operation: With its fast settling time, the ADA4350ARUZ is capable of handling high-speed signals, ensuring quick and accurate data conversion and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE minimizes energy usage, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Package: The ADA4350ARUZ comes in a compact TSSOP-16 package, allowing for efficient use of PCB space without compromising on functionality.

Applications

The flexibility and performance of the ADA4350ARUZ make it a valuable component in a variety of applications. Its precision and speed are particularly beneficial in:

  • Medical Imaging Systems
  • Diagnostic and Monitoring Equipment
  • Industrial Control Systems
  • Instrumentation and Test Equipment
  • Data Acquisition and Signal Processing Units

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADA4350ARUZ is no exception. It is built to meet high industry standards, ensuring consistent performance and longevity in demanding environments. Customers can trust in the ADA4350ARUZ for critical applications where precision and durability are paramount.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0437 $72.1311
6+ $19.7281 $118.3686
8+ $19.1116 $152.8928
11+ $18.4951 $203.4461
14+ $17.8786 $250.3004
19+ $16.0291 $304.5529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,152 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess