Products specifications

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials
Mfr SCS
Series 1000
Package Bag
Product Status Active
Type Static Shielding Bag
Metal Layer In
Static Discharge Shielding <10nJ
Closure System User Defined - Clips, Heat Seal, Tape
Thickness 2.8 mil (71.12 microns)
Length - Inside 6" (152.4mm)
Width - Inside 2" (50.8mm)
Tensile Strength 4600 psi
Color Silver
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.21.0095
Win Source Part Number 904816-10026
Ultra Librarian 3D Model Ultra Librarian 10026 CAD Model

Description

The 904816-10026 is a static shielding bag used for protecting electronic components from static electricity from SCS.

  • Color: Silver
  • Thickness: 2.8 mil (71.12 microns)
  • Tensile Strength: 4600 psi
  • Standard Package: 100 pcs
  • Closure: Clips, heat seal, or tape
  • Product Status: Active
  • Series: 1000 series
  • Metal Layer: Provides efficient shielding
  • Closure System: User-defined
  • Inside Length: 6" (152.4mm)
  • Inside Width: 2" (50.8mm)

You May Also Be Interested in

Intersil Corporation
Lowest to $1.0969
ECAD model for ISL6537ACRZ-TR
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISP2064VE
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Intersil Corporation
Lowest to $168.7307
ECAD model for ISL51002CQZ
Intersil Corporation
Need more? Email Us
ECAD model for ISL6292-2RCR3-T
International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF
ISAHAYA
Need more? Email Us
ECAD model for ISA1602AM1-T111A-1F
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 60-, 75-, 90-, and 120-Second Durations
Need more? Email Us
ECAD model for ISD2560GI
International Rectifier
Need more? Email Us
ECAD model for IRU1250SC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6381 $102.6381
2+ $84.2159 $168.4318
3+ $81.5847 $244.7541
4+ $78.9523 $315.8092
5+ $76.3211 $381.6055
6+ $68.4263 $410.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention