EN
  • EN
  • DE

SE78L05-LF

Part No SE78L05-LF
Manufacturer Seaward Electronics Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092247-SE78L05-LF
Categories OEM Parts( S )
Manufacturer Seaward Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE78L05-LF CAD Model

Description

The SE78L05-LF is a 3-terminal positive voltage regulator manufactured by Seaward Electronics Inc. It provides a fixed 5V output voltage and is commonly used in a wide range of electronic circuits to provide a stable and regulated power supply. The "LF" suffix indicates that the device is lead-free, complying with RoHS standards.

Applications

  • Battery Chargers
  • Microcontroller Power Supplies
  • Linear Regulators
  • Power Management Systems
  • Consumer Electronics

Features

  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Low Dropout Voltage: Offers low dropout voltage, allowing operation with a small difference between input and output voltage.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage to the regulator and connected circuitry.
  • Thermal Overload Protection: Features thermal overload protection, shutting down the regulator if the junction temperature exceeds a safe limit.
  • Lead-Free: Complies with RoHS standards, making it environmentally friendly.
  • TO-92 Package: Typically available in a small TO-92 package for easy integration into circuits.

Benefits

  • Stable and regulated 5V power supply.
  • Protection against short circuits and thermal overload.
  • Simple and easy to use.
  • Environmentally friendly due to lead-free construction.
  • Cost-effective solution for voltage regulation.

Additional Details

The SE78L05-LF requires a minimum input voltage to maintain regulation, typically around 7V. The maximum input voltage is usually around 30V. The output current capability is typically around 100mA. A small capacitor (e.g., 0.1uF) is typically recommended at the input and output to improve stability and transient response. The datasheet provides detailed electrical characteristics, including the input voltage range, output voltage tolerance, and quiescent current. Heatsinking is generally not required for low-current applications, but it may be necessary for higher current loads to prevent overheating. Always refer to the manufacturer's datasheet for specific application guidelines and performance specifications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,780 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess