EN
  • EN
  • DE

CA-301 20.0000M-C:PBFREE

Part No CA-301 20.0000M-C:PBFREE
Manufacturer Seiko Epson Corporation
Catalog Crystals
Description CRYSTAL 20.0000MHZ 18PF TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type MHz Crystal
Frequency 20 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 70°C
Mounting Type Through Hole
Package / Case Cylindrical Can, Radial
Size / Dimension 0.122" Dia x 0.350" L (3.10mm x 8.90mm)
Height - Seated (Max) 0.350\;5;9;7;10;8;3;4;2;1;535;3997;2754;4602;370;5950;598;300;222;744;110;31;283;2773;50;114;631;3003;2482;4983;4635;5254;3226;4538;3305;3186;2780;1923;1908;478;4766;2997;2195;150;278;2775;3655;490;644;3372;149;4289;602399;3001;4981;2151;20;2410;3625;728;600;5852;4029;3994;1568;2388;5173;4309;1664;600025;2492;4606;887;541;4951;732;3155;5721;602073;818;0;121930;121931;113882;113881;113883;113884;131602;121932;113885;131998;121933;127334;113886;131997;113887;131996;121934;131995;113888;131994;131993;131603;131992;131991;131990;131195;90202;125326;73892;64065;118841;118842;118846;90204;127027;37770;90205;129099;131192;86984;90223;120502;118856;120504;120506;118857;108087;93741;94974;94975;120501;120503;121935;118858;118859;120505;121936;52291;131191;86985;126402;33545;76887;8476;76886;8477;8478;8479;129033;7481;76885;9832;76884;4194;15343;29478;73877;120789;89239;95567;89238;90938;94976;94977;131189;131190;131188;94978;104866;94979;21657;21658;21659;82092;1122;28192;130205;94980;64066;125325;46552;35160;14408;21660;64067;64068;21661;21662;113040;29310;109765;25223;35191;109981;35192;28193;1462;14503;131187;233;58151;6841;9015;9016;9017;37771;23664;9018;24119;8552;64497;97145;8449;22862;9007;19490;28185;47036;47048;47037;24811;8554;50447;51234;58200;19484;51235;58201;23252;97146;58250;66415;132463;28191;8553;75265;8475;69165;28455;29205;92999;19485;8555;116435;51236;23253;75264;58202;29031;8557;8558;64498;8559;66238;34394;63014;21219;34395;58696;8560;48166;51233;37772;58697;8561;8562;8563;8564;10034;82972;20168;13931;14315;74803;12881;8566;101369;8567;101371;50048;50049;50050;50051;14513;33757;44200;1054;8572;8573;8574;8575;65128;129396;52367;115032;62245;83740;115031;104358;62246;83741;86364;10519;62247;83742;115033;86365;43870;67689;62248;57347;83743;115526;83744;67690;62249;57348;64390;83745;1435;8576;110264;104615;66181;87744;87745;87746;87747;97812;121015;89806;108578;89561;107557;107558;94885;64069;64070;64071;64072;64073;64074;52573;8577;8578;8579;52574;107556;117856;8583;8584;58091;21587;8585;48594;94232;32931;89743;21588;8651;8587;8588;46142;8589;8590;35356;48595;54644;66469;89744;8591;8592;89745;89746;107554;87748;83549;87749;91253;107559;8593;8594;8595;8596;8597;8598;14013;1484;14762;14763;41524;46095;46096;46097;8491;123435;123434;86987;98082;84520;8492;84521;103496;94592;84522;81513;8493;21589;31046;86986;83955;103285;96029;104610;106835;108247;116709;8494;8495;8695;29107;8700;8736;8734;8687;8735;8737;8732;8733;8697;92411;25166;38913;36411;89747;36433;106052;89748;107555;24328;54710;114820;47605;47606;36432;83748;114817;114818;33263;31820;101421;27919;21729;34370;34372;28928;68238;21730;36430;23568;36429;52875;21731;55830;21763;36431;36424;36425;52876;2021;120252;120251;95569;120253;95571;86429;89605;84593;84594;89607;132492;38278;132495;89606;88368;20371;132494;84595;132493;84596;84597;84598;98537;98538;88369;88370;88371;88372;98702;8693;25165;58880;8692;43652;84621;8727;8725;8726;61861;111347;8690;8729;8768;8769;8689;8728;56119;58883;87443;28981;57374;66553;40990;76164;111349;66170;52043;57375;63749;73066;52044;8705;69943;92097;87442;53659;106963;88495;85319;8696;8691;8704;69942;92096;53660;88494;8694;25093;8708;8709;8703;8702;132470;123954;38915;58882;56118;53661;52042;57376;40989;9480;707;8739;8707;63750;52041;8701;8744;38914;58881;74693;32829;8710;8706;89608;114533;27554;96792;25552;25553;47535;8149;48652;25554;85550;25555;102276;8499;108123;133085;85549;65129;55110;175;48653;25556;8501;48654;28849;28851;28852;25557;23638;8502;58884;117309;107570;95811;124257;101440;117310;101442;102305;1
Ultra Librarian 3D Model Ultra Librarian CA-301 20.0000M-C:PBFREE CAD Model

Description

NULL

You May Also Be Interested in

NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess