EN
  • EN
  • DE

FA-128 20.00M-A0AAYYG80REB

Part No FA-128 20.00M-A0AAYYG80REB
Manufacturer Seiko Epson Corporation
Catalog Crystals
Description FA-128 20.00M-A0AAYYG80REB: XTAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type MHz Crystal
Frequency 20 MHz
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 100 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 75°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020\;5;9;7;10;8;3;4;2;1;535;3997;2754;4602;370;5950;598;300;222;744;110;31;283;2773;50;114;631;3003;2482;4983;4635;5254;3226;4538;3305;3186;2780;1923;1908;478;4766;2997;2195;150;278;2775;3655;490;644;3372;149;4289;602399;3001;4981;2151;20;2410;3625;728;600;5852;4029;3994;1568;2388;5173;4309;1664;600025;2492;4606;887;541;4951;732;3155;5721;602073;818;0;121930;121931;113882;113881;113883;113884;131602;121932;113885;131998;121933;127334;113886;131997;113887;131996;121934;131995;113888;131994;131993;131603;131992;131991;131990;131195;90202;125326;73892;64065;118841;118842;118846;90204;127027;37770;90205;129099;131192;86984;90223;120502;118856;120504;120506;118857;108087;93741;94974;94975;120501;120503;121935;118858;118859;120505;121936;52291;131191;86985;126402;33545;76887;8476;76886;8477;8478;8479;129033;7481;76885;9832;76884;4194;15343;29478;73877;120789;89239;95567;89238;90938;94976;94977;131189;131190;131188;94978;104866;94979;21657;21658;21659;82092;1122;28192;130205;94980;64066;125325;46552;35160;14408;21660;64067;64068;21661;21662;113040;29310;109765;25223;35191;109981;35192;28193;1462;14503;131187;233;58151;6841;9015;9016;9017;37771;23664;9018;24119;8552;64497;97145;8449;22862;9007;19490;28185;47036;47048;47037;24811;8554;50447;51234;58200;19484;51235;58201;23252;97146;58250;66415;132463;28191;8553;75265;8475;69165;28455;29205;92999;19485;8555;116435;51236;23253;75264;58202;29031;8557;8558;64498;8559;66238;34394;63014;21219;34395;58696;8560;48166;51233;37772;58697;8561;8562;8563;8564;10034;82972;20168;13931;14315;74803;12881;8566;101369;8567;101371;50048;50049;50050;50051;14513;33757;44200;1054;8572;8573;8574;8575;65128;129396;52367;115032;62245;83740;115031;104358;62246;83741;86364;10519;62247;83742;115033;86365;43870;67689;62248;57347;83743;115526;83744;67690;62249;57348;64390;83745;1435;8576;110264;104615;66181;87744;87745;87746;87747;97812;121015;89806;108578;89561;107557;107558;94885;64069;64070;64071;64072;64073;64074;52573;8577;8578;8579;52574;107556;117856;8583;8584;58091;21587;8585;48594;94232;32931;89743;21588;8651;8587;8588;46142;8589;8590;35356;48595;54644;66469;89744;8591;8592;89745;89746;107554;87748;83549;87749;91253;107559;8593;8594;8595;8596;8597;8598;14013;1484;14762;14763;41524;46095;46096;46097;8491;123435;123434;86987;98082;84520;8492;84521;103496;94592;84522;81513;8493;21589;31046;86986;83955;103285;96029;104610;106835;108247;116709;8494;8495;8695;29107;8700;8736;8734;8687;8735;8737;8732;8733;8697;92411;25166;38913;36411;89747;36433;106052;89748;107555;24328;54710;114820;47605;47606;36432;83748;114817;114818;33263;31820;101421;27919;21729;34370;34372;28928;68238;21730;36430;23568;36429;52875;21731;55830;21763;36431;36424;36425;52876;2021;120252;120251;95569;120253;95571;86429;89605;84593;84594;89607;132492;38278;132495;89606;88368;20371;132494;84595;132493;84596;84597;84598;98537;98538;88369;88370;88371;88372;98702;8693;25165;58880;8692;43652;84621;8727;8725;8726;61861;111347;8690;8729;8768;8769;8689;8728;56119;58883;87443;28981;57374;66553;40990;76164;111349;66170;52043;57375;63749;73066;52044;8705;69943;92097;87442;53659;106963;88495;85319;8696;8691;8704;69942;92096;53660;88494;8694;25093;8708;8709;8703;8702;132470;123954;38915;58882;56118;53661;52042;57376;40989;9480;707;8739;8707;63750;52041;8701;8744;38914;58881;74693;32829;8710;8706;89608;114533;27554;96792;25552;25553;47535;8149;48652;25554;85550;25555;102276;8499;108123;133085;85549;65129;55110;175;48653;25556;8501;48654;28849;28851;28852;25557;23638;8502;58884;117309;107570;95811;124257;101440;117310;101442;102305;114683;9158
Ultra Librarian 3D Model Ultra Librarian FA-128 20.00M-A0AAYYG80REB CAD Model

Description

NULL

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess