EN
  • EN
  • DE

SEMIX703GB126HD

Part No SEMIX703GB126HD
Manufacturer Semikron
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1247699-SEMIX703GB126HD
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEMIX703GB126HD CAD Model

Description

The SEMIX703GB126HD is an IGBT module manufactured by Semikron. These modules are designed for use in high-power applications like motor drives, inverters, and power supplies. They provide efficient and reliable switching performance, making them suitable for demanding industrial environments.

Applications

  • Industrial Motor Drives
  • Inverters for renewable energy systems (solar, wind)
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Traction drives (electric vehicles, trains)

Features

  • IGBT (Insulated Gate Bipolar Transistor) technology
  • Low saturation voltage
  • High switching speed
  • Isolated baseplate
  • Integrated freewheeling diodes

Benefits

  • High efficiency in power conversion applications
  • Reduced heat dissipation
  • Simplified thermal management
  • Enhanced system reliability
  • Compact design

Additional Details

The SEMIX703GB126HD typically features a voltage rating of 1200V and a current rating of several hundred amps. The isolated baseplate allows for direct mounting to a heatsink, simplifying thermal management. The integrated freewheeling diodes provide a path for inductive currents during switching, protecting the IGBTs from voltage spikes. The module's specifications include details like the collector-emitter voltage, collector current, gate-emitter voltage, and switching times. The thermal resistance between the IGBT junction and the heatsink is a critical parameter for determining the module's cooling requirements. Proper gate drive circuitry is essential for optimal performance and protection of the IGBTs. The datasheet provides recommendations for gate resistors, voltage levels, and switching dead-time. Short circuit protection is often included, but may require external components or control circuitry. The module package and dimensions are important considerations for mechanical design and integration into the system. Reliable operation requires careful consideration of the operating temperature, voltage stress, and switching frequency.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9063 $348.9063
2+ $312.8125 $625.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess