EN
  • EN
  • DE

SKKT27B08E

Part No SKKT27B08E
Manufacturer Semikron
Catalog OEM Parts ( S )
Description SEMIPACK; Homogeneous Si Trench Module; 800V; 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Height 29.4 mm
Hold Current 200 mA
Isolation Voltage 2.5 kV
Length 93 mm
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 800 V
Min Operating Temperature -40 °C
Mount Panel
Number of Pins 1
RMS Current (Irms) 52 A
RoHS Compliant
Width 20 mm
Win Source Part Number 1027336-SKKT27B08E
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKKT27B08E CAD Model

Description

The SKKT27B08E is a thyristor module manufactured by Semikron. It is designed for power control applications and is commonly used in industrial equipment and motor control systems. The module consists of two thyristors connected in an antiparallel configuration, allowing for AC power control. Semikron is a well-known manufacturer of power semiconductor devices, and their thyristor modules are known for their reliability and performance.

Applications

  • Motor Control: Used in AC motor drives for controlling motor speed and torque.
  • Soft Starters: Employed in soft starters to limit inrush current during motor startup.
  • Welding Equipment: Integrated into welding machines for controlling welding current.
  • Power Supplies: Used in power supplies for voltage regulation and current control.
  • Lighting Control: Employed in lighting control systems for dimming and switching of lights.

Features

  • Thyristor Module: Consists of two thyristors connected in antiparallel.
  • High Voltage Capability: Designed for high voltage applications.
  • High Current Capability: Capable of handling high current loads.
  • Isolated Baseplate: Features an isolated baseplate for easy mounting and thermal management.
  • Robust Construction: Built with robust materials for reliable operation in demanding environments.

Benefits

  • AC Power Control: Allows for precise control of AC power.
  • High Power Handling: Capable of handling high voltage and current loads.
  • Simplified Mounting: Isolated baseplate simplifies mounting and thermal management.
  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.
  • Long Service Life: Designed for long service life with minimal maintenance.

Additional Details

The SKKT27B08E has a specific voltage and current rating, as indicated by the part number. The voltage rating (indicated by the '08' in the part number) typically represents the blocking voltage in hundreds of volts (e.g., 08 = 800V). The current rating (indicated by the '27' in the part number) represents the average on-state current in amperes (27A). The module requires proper heat sinking to dissipate the heat generated during operation. The isolated baseplate allows for mounting on a heatsink without the need for additional insulation. Detailed specifications, including voltage and current ratings, thermal resistance, and gate trigger requirements, are available in the product datasheet. Proper gate drive circuitry is required to trigger the thyristors. The module is designed for industrial applications and meets relevant safety standards.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess