EN
  • EN
  • DE

SKM600GB066D

Part No SKM600GB066D
Manufacturer Semikron
Description Trench IGBT Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250420-SKM600GB066D
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKM600GB066D CAD Model

Description

The SKM600GB066D is a SEMITRANS® 2 IGBT module manufactured by Semikron. This module is designed for high-power switching applications, typically found in industrial drives, power supplies, and renewable energy systems. IGBT modules combine the advantages of both MOSFETs and bipolar transistors, offering high input impedance and high current carrying capabilities.

Applications

  • AC motor drives
  • UPS (Uninterruptible Power Supplies)
  • Welding inverters
  • Renewable energy converters (solar and wind)
  • Power factor correction (PFC) circuits

Features

  • IGBT (Insulated Gate Bipolar Transistor) technology
  • Low VCE(sat) (collector-emitter saturation voltage)
  • High switching speed
  • Integrated free-wheeling diodes
  • Isolated baseplate for easy mounting

Benefits

  • High efficiency due to low on-state losses
  • Simplified drive circuitry
  • Robust performance in demanding applications
  • Reduced system size and cost
  • Improved thermal management

Additional Details

The SKM600GB066D typically has a voltage rating of 600V and a current rating of 600A, but it is essential to refer to the Semikron datasheet for the exact specifications. The integrated free-wheeling diodes provide a path for the inductive current during switching, protecting the IGBTs from voltage spikes. The isolated baseplate allows for easy mounting on a heatsink, facilitating efficient heat dissipation. Proper heatsinking is crucial for maintaining the performance and reliability of the module. The module's compact design makes it suitable for space-constrained applications. Datasheets will provide specific values for parameters such as VCE(sat), switching times, and thermal resistance, which are necessary for accurate circuit design and simulation.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess