EN
  • EN
  • DE

SKT160/08D

Part No SKT160/08D
Manufacturer Semikron
Description Line Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250458-SKT160/08D
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKT160/08D CAD Model

Description

The SKT160/08D is a thyristor module manufactured by Semikron, designed for various power control and rectification applications. This module is known for its robust performance and reliability in demanding industrial environments.

Applications

  • Phase Control Rectifiers
  • Motor Soft Starters
  • Welding Equipment
  • Battery Charging Systems
  • AC Voltage Regulators

Features

  • High Voltage Capability: Designed to operate at high voltage levels.
  • High Current Handling: Suitable for high current applications.
  • Isolated Base Plate: Provides electrical isolation between the module and the mounting surface.
  • Robust Construction: Built for durability and long-term reliability.
  • Simple Mounting: Easy to install with standard mounting procedures.

Benefits

  • Reliable Power Control: Provides consistent and dependable power control.
  • Easy Integration: Simple mounting and electrical isolation simplify system design.
  • Long Operational Life: Robust design ensures extended service life.
  • Improved System Performance: Efficient power control contributes to overall system performance.

Additional Details

The SKT160/08D thyristor module is designed for various power electronic applications requiring controlled rectification and power switching. It is essential to use a suitable heatsink to dissipate heat and maintain the thyristor junction temperature within specified limits. The module's datasheet provides critical information regarding thermal resistance, voltage and current ratings, and gate trigger characteristics. Proper mounting techniques are necessary to ensure good thermal contact between the module and the heatsink, including using thermal grease or a thermal pad. The isolated base plate offers enhanced safety by providing electrical isolation. The rugged design makes it suitable for use in harsh industrial environments. The selection of the SKT160/08D should be based on the specific voltage and current requirements of the application to ensure optimal performance and longevity. The thyristor requires a gate trigger current to initiate conduction, and the gate drive circuit must provide sufficient current to ensure reliable triggering. Overcurrent protection is typically implemented to protect the thyristor from damage in the event of a fault condition.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess