The BZX2C3V9 is a Zener diode manufactured by Semtech Corporation. It's designed for voltage regulation and transient protection in various electronic applications, providing a stable voltage reference and protecting sensitive components from voltage surges.
Applications
- Voltage regulation in consumer electronics
- Transient voltage suppression in industrial equipment
- Overvoltage protection in power supplies
- Clamping circuits
- Protection of sensitive components in communication devices
Features
- Zener voltage of 3.9V
- High surge current capability
- Low dynamic impedance
- DO-41 package
- RoHS compliant
Benefits
- Provides stable and accurate voltage regulation
- Protects circuits from voltage spikes and surges
- Easy to integrate into various electronic designs
- Cost-effective solution for voltage protection
- Enhanced reliability
Technical Specifications: The BZX2C3V9 features a Zener voltage (Vz) of 3.9V with a specified tolerance. It exhibits a power dissipation rating, usually around 1.0W. The operating temperature range is typically -65°C to +175°C. It is packaged in a standard DO-41 through-hole configuration.