EN
  • EN
  • DE

GN2010D

Part No GN2010D
Manufacturer Semtech Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1650+
Reference case QFN
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 745854-GN2010D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GN2010D CAD Model

Description

The GN2010D is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from voltage surges, electrostatic discharge (ESD), and other transient voltage events. This device is commonly used in various electronic applications to enhance system reliability and prevent damage caused by overvoltage conditions.

Applications:

  • HDMI interface protection
  • USB port protection
  • Ethernet port protection
  • Power supply protection
  • General I/O port protection

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Small surface-mount package
  • RoHS compliant

Benefits:

  • Effective protection against voltage surges and ESD
  • Minimal signal distortion due to low capacitance
  • Quick response to transient voltage events
  • Space-saving design for high-density PCBs
  • Environmentally friendly due to RoHS compliance

Additional Details:

The GN2010D features a low clamping voltage, which ensures that the voltage across the protected circuit remains within safe limits during surge events. The fast response time allows the device to quickly react to transient voltage spikes, preventing damage to sensitive components. The low capacitance minimizes signal distortion and ensures signal integrity. The small surface-mount package simplifies the PCB design and reduces overall board size. Semtech's surge protection devices are known for their reliability and effectiveness. The GN2010D is commonly used in consumer electronics, industrial equipment, and telecommunications applications.

The GN2010D is designed to provide robust protection against voltage surges and ESD, ensuring the reliability and longevity of electronic systems. The low clamping voltage and fast response time minimize the risk of damage to sensitive components. The small surface-mount package allows for easy integration into compact designs. The GN2010D is engineered to meet the stringent requirements of modern electronic applications, offering a balance of performance, reliability, and cost-effectiveness.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess