EN
  • EN
  • DE

SC1153CSW

Part No SC1153CSW
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314526-SC1153CSW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1153CSW CAD Model

Description

The SC1153CSW is a synchronous buck regulator manufactured by Semtech Corporation, similar to the SC1152CSW but potentially with different current or voltage specifications. It is designed for DC-DC step-down voltage conversion.

Applications

  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Networking Equipment: Powering components on network cards and switches.
  • Set-Top Boxes: Regulating voltage for various ICs within the set-top box.
  • LCD Displays: Powering backlights and panel circuitry.
  • Industrial Control Systems: Supplying stable power to sensors and microcontrollers.

Features

  • High Efficiency: Employs synchronous rectification to minimize power loss.
  • Wide Input Voltage Range: Suitable for various power sources and input voltage fluctuations.
  • Adjustable Output Voltage: Programmable output voltage for different load requirements.
  • Internal Compensation: Reduces the need for external components and simplifies design.
  • Overcurrent Protection: Prevents damage from excessive current.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Longer Battery Life: High efficiency leads to improved battery performance in portable applications.
  • Reduced Heat Generation: Minimal power dissipation keeps the device cool.
  • Simplified Circuit Design: Internal compensation reduces external component count.
  • Improved System Reliability: Protection features ensure stable operation.
  • Compact Design: Surface-mount package allows for small footprint.

Additional Details

The SC1153CSW typically operates at a high switching frequency, allowing for the use of smaller external components. The specific input voltage range, output current capabilities, switching frequency, and package information can be found in the official datasheet provided by Semtech Corporation.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess