EN
  • EN
  • DE

SC1175CSW.TR

Part No SC1175CSW.TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Dual Synchronous DC/DC Controller With Current Sharing Circuitry
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 188680-SC1175CSW.TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1175CSW.TR CAD Model

Description

The SC1175CSW.TR is a high-performance synchronous buck regulator designed by Semtech Corporation. It's characterized by its high efficiency and compact size, making it ideal for various point-of-load applications. The .TR suffix typically indicates that it's supplied in tape and reel packaging for automated assembly.

Applications

  • Point-of-load DC-DC conversion in servers and networking equipment
  • Power management in portable devices, such as laptops and tablets
  • Voltage regulation for FPGAs and ASICs
  • Industrial power supplies
  • Telecommunications equipment

Features

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Wide Input Voltage Range: Operates with a broad input voltage range, offering flexibility in system design.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and ensures safe operation.
  • Enable/Disable Input: Allows for easy power sequencing and system control.

Benefits

  • Reduced Power Consumption: High efficiency minimizes power losses and heat generation.
  • Simplified Design: Internal compensation reduces the need for external components and simplifies the design process.
  • Reliable Operation: Overcurrent and thermal protection features ensure robust and reliable performance.
  • Compact Footprint: Small package size enables dense board layouts.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.

Additional Details

The SC1175CSW.TR is a step-down DC-DC converter that uses synchronous rectification to improve efficiency. It typically operates at a high switching frequency, allowing for smaller external components. The internal compensation network ensures stable operation over a wide range of input voltages and output currents. The device is available in a surface-mount package. Refer to the datasheet for specific details on the operating voltage range, switching frequency, and recommended external components.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess