EN
  • EN
  • DE

SC1531ACS

Part No SC1531ACS
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091488-SC1531ACS
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1531ACS CAD Model

Description

The SC1531ACS is a high-efficiency, synchronous buck regulator from Semtech Corporation. It's designed to provide a regulated voltage output from a higher voltage input with excellent efficiency, making it suitable for battery-powered and other power-sensitive applications.

Applications

  • Point-of-Load Regulation: Providing regulated voltage to specific components or sections of a circuit board.
  • Portable Electronics: Powering microprocessors, memory, and other components in laptops, tablets, and smartphones.
  • Industrial Equipment: Providing regulated power in industrial control systems and automation equipment.
  • Networking Equipment: Powering ASICs, FPGAs, and other components in routers, switches, and other networking devices.
  • Battery-Powered Applications: Extends battery life through high efficiency in portable devices.

Features

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Allows for setting the output voltage to meet specific application requirements.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Overtemperature Protection: Prevents damage from overheating.
  • Enable/Disable Control: Allows for shutting down the regulator to save power.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Robust Protection: Overcurrent and overtemperature protection enhance system reliability.
  • Compact Size: Saves space on the circuit board.

Additional Details

The SC1531ACS requires external components such as inductors and capacitors for proper operation. The switching frequency is typically in the hundreds of kHz to optimize efficiency and component size. The specific efficiency and output current capabilities will depend on the input and output voltage conditions. It is usually packaged in a small QFN or similar surface-mount package.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess