EN
  • EN
  • DE

SC4215H

Part No SC4215H
Manufacturer Semtech Corporation
Description Very Low Input /Very Low Dropout 2 Amp Regulator With Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1246973-SC4215H
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC4215H CAD Model

Description

The SC4215H is a high-performance step-down (buck) DC-DC converter manufactured by Semtech Corporation. It's designed to efficiently convert a higher voltage to a lower voltage, providing a regulated output voltage for various electronic devices. This converter is characterized by its high efficiency, compact size, and robust protection features, making it suitable for a wide range of applications.

Applications:

  • Point-of-Load (POL) Regulation: Providing localized power regulation for sensitive components.
  • Portable Devices: Powering battery-operated devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Supplying power to industrial control systems and automation equipment.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Automotive Applications: Powering electronic systems in vehicles.

Features:

  • High Efficiency: Minimizes power loss and heat generation, extending battery life.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible voltage selection to meet different application requirements.
  • Integrated MOSFETs: Internal power MOSFETs reduce component count and simplify circuit design.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding safe limits.
  • Thermal Shutdown: Shuts down the converter to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery runtime in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Flexible Voltage Selection: Adjustable output voltage allows for versatile application.
  • Simplified Circuit Design: Integrated features reduce component count and board space.
  • Enhanced System Protection: Comprehensive protection features ensure reliable operation.

Additional Details:

The SC4215H typically operates at a switching frequency in the range of hundreds of kHz, allowing for the use of small external components. It often incorporates synchronous rectification, which uses MOSFETs instead of diodes to further improve efficiency. The adjustable output voltage is typically set using external resistors. The protection features (OCP, OVP, and thermal shutdown) are crucial for ensuring the safe and reliable operation of the converter and the connected load. The package is typically a small surface-mount package for compact designs. Datasheet should be consulted for the exact specifications, and suggested layout practices for optimal thermal performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess