EN
  • EN
  • DE

SC5205-1.8CSK

Part No SC5205-1.8CSK
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315736-SC5205-1.8CSK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC5205-1.8CSK CAD Model

Description

The Semtech SC5205-1.8CSK is a low-dropout (LDO) linear regulator designed to provide a stable 1.8V output voltage. It is characterized by its low quiescent current and excellent load regulation, making it suitable for battery-powered and power-sensitive applications. This LDO regulator is a critical component for ensuring stable voltage supply in various electronic devices.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor power supplies

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • 1.8V Fixed Output Voltage: Provides a stable and precise voltage supply.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package: Allows for compact designs and efficient use of board space.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery life in portable applications.
  • Stable Voltage Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Features: Over-current and thermal shutdown protect the device from damage.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details:

The SC5205-1.8CSK requires minimal external components for operation, typically only input and output capacitors. These capacitors help to stabilize the regulator and improve transient response. The regulator is designed to operate over a wide input voltage range, making it compatible with various power sources. The output voltage is precisely trimmed to ensure accurate regulation. The device is available in a small surface-mount package, facilitating automated assembly and reducing board space requirements. The thermal shutdown feature activates when the regulator's junction temperature exceeds a safe limit, preventing permanent damage. The over-current protection limits the output current, protecting both the regulator and the load from fault conditions.

The device is commonly used in applications where efficiency and reliability are critical, such as powering microcontrollers, sensors, and wireless communication modules. Its robust protection features and low power consumption make it an ideal choice for battery-operated devices and other power-sensitive applications. Its small size further enhances its suitability for compact and portable designs.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.3322
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess