EN
  • EN
  • DE

SRDA05-4.TE

Part No SRDA05-4.TE
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description RailClamp® Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1258730-SRDA05-4.TE
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SRDA05-4.TE CAD Model

Description

The SRDA05-4.TE is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events. It provides a high level of protection while maintaining signal integrity. Semtech Corporation is a leading supplier of high-quality analog and mixed-signal semiconductors.

Applications

  • USB ports
  • Ethernet ports
  • HDMI ports
  • Data lines
  • Keypads and buttons

Features

  • ESD protection: Provides robust protection against electrostatic discharge events.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Low capacitance: Minimizes signal distortion and maintains signal integrity.
  • Fast response time: Quickly clamps transient voltages, protecting sensitive components.
  • Small package size: Allows for compact circuit designs.
  • Pb-free and RoHS compliant: Complies with environmental regulations.

Benefits

  • Enhanced circuit protection: Provides robust protection against ESD and other transient voltage events.
  • Improved system reliability: Protects sensitive components from damage, increasing overall system reliability.
  • Maintained signal integrity: Low capacitance minimizes signal distortion.
  • Faster response: Quickly clamps transient voltages, protecting sensitive components.
  • Compact solution: Small package size allows for integration into space-constrained designs.
  • Compliance with environmental regulations: Pb-free and RoHS compliant.

Additional Details

The SRDA05-4.TE is designed to protect four data lines from ESD and other transient voltage events. It features a low clamping voltage, which limits the voltage across the protected circuit during a transient event, preventing damage to sensitive components. The low capacitance ensures that the TVS diode array does not significantly impact the signal integrity of the data lines. The fast response time ensures that the TVS diode array can quickly clamp transient voltages, providing effective protection. The device is available in a small surface-mount package, allowing for easy integration into circuit boards. Its performance characteristics are carefully optimized to provide a balance of protection and signal integrity.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess