EN
  • EN
  • DE

SRF05-4.TC/L/T

Part No SRF05-4.TC/L/T
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 340160-SRF05-4.TC/L/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF05-4.TC/L/T CAD Model

Description

The SRF05-4.TC/L/T is a Transient Voltage Suppressor (TVS) diode manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It offers fast response times and low clamping voltage, making it ideal for safeguarding integrated circuits (ICs) and other critical components in various electronic systems.

Applications

  • Data lines protection: Protecting communication ports from ESD and surges.
  • Microcontroller protection: Shielding microcontrollers from voltage spikes.
  • Automotive electronics: Protecting automotive systems from transient voltages.
  • Industrial equipment: Safeguarding industrial control systems from power surges.

Features

  • Transient Voltage Suppression: Effectively clamps transient voltages to a safe level.
  • Low Clamping Voltage: Provides excellent protection for sensitive components.
  • Fast Response Time: Responds quickly to transient events.
  • Small Footprint: Compact size for space-constrained applications.
  • High Surge Capability: Withstands high surge currents.

Benefits

  • Enhanced System Reliability: Prevents damage to electronic components caused by voltage transients.
  • Reduced Downtime: Minimizes system downtime due to transient voltage events.
  • Improved Product Longevity: Extends the lifespan of electronic devices.
  • Cost-Effective Protection: Provides a cost-efficient solution for transient voltage protection.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.

Additional Details

The SRF05-4.TC/L/T TVS diode features a specified standoff voltage, clamping voltage, and peak pulse current rating. These parameters define the operating voltage range and surge handling capability of the device. It is typically available in a small surface-mount package, such as a SOD-323 or similar. The device is designed to be RoHS compliant, ensuring that it meets environmental regulations. The specific thermal characteristics, such as power dissipation, are detailed in the manufacturer's datasheet. Proper grounding and PCB layout techniques are crucial for optimal performance of the TVS diode. This part is crucial in protecting sensitive circuitry from damage, extending product life and ensuring continuous operation in various environmental conditions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess