EN
  • EN
  • DE

SX1212IWLTRT

Part No SX1212IWLTRT
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 300MHz to 510MHz
Data Rate (Max) 150kbps
Power - Output 12.5dBm
Sensitivity -110dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.1 V to 3.6 V
Current - Receiving 3mA
Current - Transmitting 16mA to 25mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 031627-SX1212IWLTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX1212IWLTRT CAD Model

Description

The SX1212IWLTRT is a low-power, high-performance ISM (Industrial, Scientific, and Medical) band transceiver from Semtech Corporation. This transceiver is designed for wireless applications operating in the 433/868/915 MHz frequency bands. It is characterized by its robust communication capabilities and its ability to operate with low power consumption, making it suitable for battery-powered and long-range applications.

Applications

  • Wireless Sensor Networks (WSN)
  • Remote Control Systems
  • Automatic Meter Reading (AMR)
  • Home and Building Automation
  • Security Systems
  • Industrial Control Systems
  • Keyless Entry Systems

Features

  • Frequency Bands: Operates in the 433, 868, and 915 MHz ISM bands.
  • Modulation: Supports FSK (Frequency Shift Keying) and OOK (On-Off Keying) modulation schemes.
  • Data Rate: Programmable data rates to optimize performance and power consumption.
  • Low Power Consumption: Designed for battery-powered applications with low active and sleep current consumption.
  • High Receiver Sensitivity: Provides excellent receiver sensitivity for extended communication range.
  • Programmable Output Power: Adjustable transmitter output power for optimal range and power efficiency.
  • SPI Interface: Standard SPI interface for easy integration with microcontrollers.
  • Wake-up Timer: Integrated wake-up timer for periodic wake-up and sleep modes, conserving power.
  • RSSI (Received Signal Strength Indicator): Provides signal strength information for link quality assessment.
  • Automatic Frequency Control (AFC): Compensates for frequency drift to maintain reliable communication.

Benefits

  • Long Range Communication: The high receiver sensitivity and programmable output power enable long-range wireless communication.
  • Extended Battery Life: Minimizes battery consumption, extending the lifespan of battery-powered devices.
  • Design Flexibility: Supports multiple frequency bands and modulation schemes, providing flexibility in design and application.
  • Easy Integration: The SPI interface simplifies integration with microcontrollers and other system components.
  • Robust Communication: Provides reliable wireless communication in challenging environments.
  • Cost-Effective Solution: Offers a cost-effective solution for various wireless communication applications.

Additional Details

The SX1212IWLTRT transceiver utilizes FSK and OOK modulation techniques and is widely employed in applications demanding both robust and energy-efficient wireless communication. The programmable features of the SX1212IWLTRT allow for performance optimization according to specific application requirements. The SPI interface simplifies the configuration and control of the device via a microcontroller. The supply voltage typically ranges from 2.1V to 3.6V, catering to battery-powered applications.

This transceiver is designed with a compact form factor and low power needs, making it suited for a variety of wireless contexts, including remote control, sensor networks, and automated building management. Careful configuration of its various features, such as the wake-up timer and programmable output power, is critical to maximize performance within a specific application context.

You May Also Be Interested in

Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess