EN
  • EN
  • DE

ZMM13V

Part No ZMM13V
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417935-ZMM13V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM13V CAD Model

Description

The ZMM13V is a silicon planar Zener diode manufactured by Semtech Corporation. This diode is designed to provide precise voltage regulation and transient voltage suppression in various electronic circuits. Its small size and robust design make it suitable for a wide range of applications where stable voltage reference and overvoltage protection are required. The ZMM13V comes in a MELF (Metal Electrode Leadless Face) package, which is ideal for surface mount technology, enabling efficient PCB assembly.

Applications

  • Voltage Regulation: Maintains a stable voltage output in power supplies and voltage regulators.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage in a circuit to a predetermined level, preventing overvoltage conditions.
  • Overvoltage Protection: Safeguards circuits from damage caused by excessive voltage.
  • Reference Voltage: Provides a stable voltage reference for measurement and control systems.

Features

  • Planar Technology: Ensures precise and reliable Zener voltage characteristics.
  • Small Outline MELF Package: Facilitates compact circuit designs and automated assembly.
  • Tight Voltage Tolerance: Provides accurate and consistent voltage regulation.
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Voltage Regulation: Ensures a consistent voltage output, improving circuit stability and performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges and transients.
  • Compact Design: MELF package allows for miniaturization of electronic devices.
  • Easy Assembly: Suitable for automated pick-and-place assembly processes, reducing manufacturing costs.
  • Reliable Performance: Semtech's quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMM13V has a nominal Zener voltage of 13V. Its MELF package ensures good thermal dissipation and mechanical stability. It is commonly used in portable devices, automotive electronics, and industrial control systems. Important parameters include the Zener impedance, reverse leakage current, and forward voltage. It features a fast response time, making it suitable for applications requiring rapid voltage clamping. The operating temperature range is typically from -65°C to +175°C. It also conforms to industry-standard environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess