The ZMM5V6ST is a Zener diode produced by Semtech Corporation, designed for voltage regulation and transient voltage suppression. It is widely used to protect sensitive electronic components from voltage spikes and provide a stable voltage reference.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Clipping Circuits
- Consumer Electronics
Features:
- Surface Mount Device (SMD)
- Glass Passivated Junction
- Low Leakage Current
- High Surge Capability
- Lead-Free Finish / RoHS Compliant
Benefits:
- Provides a stable voltage reference, ensuring accurate circuit operation.
- Protects sensitive electronic components from voltage transients.
- Facilitates compact and efficient designs due to its small size.
- Offers high reliability and durability.
- Meets environmental compliance standards.
Technical Specifications:
The ZMM5V6ST features a Zener voltage of 5.6V. It typically has a forward voltage of around 0.9V at a forward current of 10mA. The reverse leakage current is very low, generally less than 1 μA. It can handle a power dissipation of about 500mW. The operating temperature range is generally from -65°C to +150°C. It comes in a SOD-80 or similar small outline package, making it suitable for automated assembly. The 'ST' suffix likely refers to a specific packaging or testing standard applied by Semtech.