EN
  • EN
  • DE

APL111-21510-3

Part No APL111-21510-3
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description APL111-21510-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Circuit Breakers
Mfr Sensata-Airpax
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 964191-APL111-21510-3
Ultra Librarian 3D Model Ultra Librarian APL111-21510-3 CAD Model

Description

The Sensata-Airpax APL111-21510-3 is a robust and reliable circuit breaker designed to protect electrical circuits from overcurrent conditions. It is engineered to provide precise and dependable circuit protection, ensuring the safety and longevity of electrical equipment.

Applications:

  • Power Supplies: Protects power supplies from overload and short-circuit conditions.
  • Industrial Equipment: Used in industrial machinery and control systems for circuit protection.
  • Transportation: Applied in automotive, marine, and aerospace applications to protect electrical systems.
  • Renewable Energy Systems: Protects circuits in solar and wind power systems.
  • HVAC Systems: Used in heating, ventilation, and air conditioning equipment for electrical protection.

Features:

  • Overcurrent Protection: Provides reliable protection against overcurrent conditions.
  • Thermal Trip: Features a thermal trip mechanism for overload protection.
  • Compact Design: Space-saving design allows for easy integration into various applications.
  • High Interrupt Capacity: Capable of interrupting high fault currents.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Enhanced Circuit Protection: Ensures the safety and reliability of electrical circuits.
  • Reduced Downtime: Minimizes equipment downtime due to electrical faults.
  • Increased Equipment Lifespan: Protects equipment from damage caused by overcurrent conditions.
  • Easy Installation: Simple and straightforward installation process.
  • Cost-Effective Solution: Provides reliable protection at a competitive price.

Technical Specifications: The APL111-21510-3 is typically rated for a specific current, such as 15A, and a voltage of 250VAC/50VDC. It features a single-pole configuration and a quick-trip mechanism to rapidly interrupt the circuit in case of an overload. This circuit breaker is designed to meet industry standards for circuit protection and is suitable for a wide range of applications.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 850MA 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3.8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess