EN
  • EN
  • DE

67L090

Part No 67L090
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 90 DEG NC TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NC
Switching Temperature 194°F (90°C)
Reset Temperature 140°F (60°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Through Hole
Dimension TO-220-2
Win Source Part Number 051352-67L090
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 67L090 CAD Model

Description

67L090 Thermistor

The 67L090 thermistor offers superior performance for temperature management systems. Its accuracy and consistent results make it a staple in various technological projects that require reliable temperature data.

  • Applications:
    • Renewable energy systems for temperature monitoring
    • Medical device temperature regulation
    • Refrigeration and cooling systems
    • Scientific research instruments
  • Features and Benefits:
    • Precision engineering for accurate readings
    • Optimized for high-temperature stability
    • Robust construction for a wide operating temperature range
    • Easy to integrate into existing systems

    The 67L090 thermistor's high accuracy and durability make it perfect for challenging environments where maintaining precise temperature control is critical.

You May Also Be Interested in

Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NO AXIAL
Need more? Email Us
Honeywell
THERMOSTAT 110DEG C CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT 113DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 54DEG C CYLINDER QC
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NC AXIAL
Need more? Email Us
Altech corporation
THERMOSTAT ADJ SPST-NC MODULE
Need more? Email Us
Honeywell
THERMOSTAT 187.8DEG C NC CYLINDR
Need more? Email Us
Honeywell
THERMOSTAT 160DEG C SPST-NC CYL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess