EN
  • EN
  • DE

AP112-222-12

Part No AP112-222-12
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045287-AP112-222-12
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP112-222-12 CAD Model

Description

The AP112-222-12, manufactured by Sensata Technologies/Airpax, is a circuit protection accessory, specifically a push-to-reset, single pole, snap-in rocker switch style circuit breaker. It's designed to protect electrical circuits from overcurrent conditions, providing reliable and convenient circuit interruption and reset capabilities.

Applications:

  • Power Supplies
  • Industrial Equipment
  • Commercial Appliances
  • Marine Applications
  • Generators

Features:

  • Push-to-Reset Operation: Allows for easy and convenient circuit reset after an overcurrent event.
  • Single Pole Configuration: Designed for single-pole circuit protection.
  • Snap-In Mounting: Enables quick and easy installation into a panel or enclosure.
  • Rocker Switch Actuation: Provides a familiar and intuitive on/off switching mechanism.
  • Overcurrent Protection: Automatically interrupts the circuit in response to excessive current flow.
  • Durable Construction: Built to withstand harsh environmental conditions and ensure long-term reliability.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to electrical components and equipment due to overcurrents.
  • Simplified Maintenance: Allows for quick and easy circuit reset, minimizing downtime.
  • User-Friendly Operation: The push-to-reset and rocker switch design provides simple and intuitive operation.
  • Reliable Performance: Ensures consistent and dependable circuit protection.
  • Easy Installation: The snap-in mounting design simplifies installation and reduces labor costs.

Additional Details:

The AP112-222-12 is designed to trip quickly in response to overcurrent conditions, protecting sensitive electronic components from damage. The push-to-reset mechanism allows for easy circuit restoration after the fault has been cleared. Its snap-in mounting feature enables quick and secure installation into a variety of panels and enclosures. The rocker switch provides a clear visual indication of the circuit breaker's status (on or off). This circuit breaker is typically rated for a specific voltage and current, and it is crucial to select the appropriate rating for the application. Consult the manufacturer's datasheet for detailed specifications and installation instructions.

You May Also Be Interested in

AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Eaton Bussmann
MARKING TAB/CIRCUIT MARKERS
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Littelfuse Inc.
CAP FOR 6.3 X 32MM FUSE
Lowest to $0.9910
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess