EN
  • EN
  • DE

AP7-61-103

Part No AP7-61-103
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045361-AP7-61-103
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP7-61-103 CAD Model

Description

The Sensata Technologies/Airpax AP7-61-103 is a circuit protection accessory. These accessories are typically used in conjunction with circuit breakers to provide additional functionality or features. Specifically, this part appears to be a handle hold-down mechanism designed to prevent unintended breaker tripping.

Applications

  • Circuit breaker panels
  • Electrical distribution systems
  • Industrial control panels
  • Power supplies
  • Any application using Airpax circuit breakers where accidental tripping must be prevented.

Features

  • Handle Hold-Down: Prevents accidental tripping of the circuit breaker.
  • Durable Construction: Made from robust materials for long-lasting performance.
  • Easy Installation: Designed for simple and quick attachment to compatible circuit breakers.
  • Compatibility: Specifically designed for use with certain Airpax circuit breaker series (requires checking datasheet).

Benefits

  • Enhanced Safety: Reduces the risk of unintended power outages.
  • Improved Reliability: Prevents disruptions caused by accidental breaker trips.
  • Cost Savings: Avoids downtime and potential damage from unexpected power loss.
  • Convenience: Simplifies maintenance and troubleshooting by preventing accidental disconnections.

Additional Details

The AP7-61-103 is likely constructed from a durable plastic or metal material to withstand repeated use. Its design is specific to particular Airpax circuit breaker models, so verifying compatibility is crucial before use. Further details such as specific dimensions, material composition, and compatible breaker models can be found on the official Airpax datasheet for this part number. This accessory ensures operational reliability and safety in critical applications.

You May Also Be Interested in

Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Altech corporation
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess