EN
  • EN
  • DE

APG1-5875-1

Part No APG1-5875-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Obsolete(EOL)
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 1087709-APG1-5875-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APG1-5875-1 CAD Model

Description

The APG1-5875-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. This circuit breaker is designed to protect electrical circuits from overcurrent conditions, offering reliable and precise protection in a variety of applications.

Applications:

  • Power Distribution Units (PDUs): Protecting individual circuits within PDUs in data centers and industrial settings.
  • Industrial Equipment: Providing overcurrent protection for motors, transformers, and other industrial machinery.
  • Medical Equipment: Ensuring the safe and reliable operation of medical devices.
  • Telecommunications Equipment: Protecting sensitive electronic equipment in telecommunications infrastructure.
  • Marine Applications: Used in boats and other marine vessels to protect electrical systems from overloads and short circuits.

Features:

  • Hydraulic-Magnetic Technology: Provides stable and accurate tripping characteristics, independent of ambient temperature.
  • Precise Overcurrent Protection: Trips quickly and reliably in response to overcurrent conditions.
  • Variety of Current Ratings: Available in a wide range of current ratings to suit different application requirements.
  • Variety of Voltage Ratings: Suitable for both AC and DC circuits.
  • Reset Mechanism: Allows for manual resetting of the breaker after a trip.

Benefits:

  • Improved Circuit Protection: Prevents damage to electrical equipment and reduces the risk of fire.
  • Increased System Reliability: Ensures the stable and reliable operation of electrical systems.
  • Reduced Downtime: Allows for quick and easy resetting of the breaker after a trip, minimizing downtime.
  • Temperature Stability: Consistent performance across a wide range of temperatures.
  • Long Service Life: Durable construction ensures long-term reliability.

Additional Details:

The APG1-5875-1 circuit breaker's hydraulic-magnetic technology uses a combination of a magnetic coil and a hydraulic time delay to provide accurate and reliable tripping. The specific trip curve depends on the current rating and the time delay characteristics. Consult the manufacturer's datasheet for detailed specifications, including trip curves, voltage ratings, and current ratings. This circuit breaker is often used in applications where precise overcurrent protection and temperature stability are critical.

The 'APG1' likely identifies the series or type of circuit breaker, '5875' could represent specific electrical characteristics or a product revision, and '-1' might indicate a specific configuration or terminal type. Refer to Sensata Technologies/Airpax documentation for the exact meaning of these suffixes.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
TE Connectivity
CIR BRKR MAG-HYDR 15A 277VAC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Mechanical Products
CIR BRKR THRM 120A IP69K LIGHTED
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 15A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess