EN
  • EN
  • DE

R29-23250-1

Part No R29-23250-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087153-R29-23250-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R29-23250-1 CAD Model

Description

The R29-23250-1, manufactured by Sensata Technologies/Airpax, is a hydraulic-magnetic circuit breaker. These breakers are designed to provide reliable circuit protection by responding to overcurrent conditions while remaining unaffected by ambient temperature variations, unlike thermal circuit breakers. This makes them suitable for applications where stable and predictable performance is crucial.

Applications

  • Power Supplies: Protecting power supplies from overcurrent conditions.
  • Marine Applications: Providing circuit protection in boats and other marine vessels.
  • Generators: Protecting generators from overload.
  • HVAC Systems: Providing circuit protection in heating, ventilation, and air conditioning systems.
  • Industrial Equipment: Protecting sensitive electronic equipment in industrial environments.

Features

  • Hydraulic-Magnetic Technology: Provides trip characteristics that are independent of ambient temperature.
  • Accurate Trip Point: Offers a precise and repeatable trip point for reliable overcurrent protection.
  • Variety of Current Ratings: Available in a wide range of current ratings to suit different applications.
  • Voltage Ratings: Suitable for both AC and DC voltage applications.
  • Reset Mechanism: Features a manual reset mechanism to restore circuit operation after a trip.

Benefits

  • Reliable Circuit Protection: Provides reliable and accurate protection against overcurrent conditions.
  • Temperature Independent: Performance is not affected by changes in ambient temperature.
  • Long Service Life: Designed for long-term reliability and minimal maintenance.
  • Safe Operation: Protects equipment and personnel from electrical hazards.
  • Versatile Applications: Suitable for a wide range of applications due to its robust design and stable performance.

Additional Details

The R29-23250-1 circuit breaker's trip time curve depends on the magnitude of the overcurrent. It is typically designed to trip quickly under severe fault conditions and more slowly under minor overloads. The specific interrupting capacity, voltage rating, and current rating for this model are critical parameters and must be verified in the Airpax datasheet. Installation should be performed by qualified personnel in accordance with applicable electrical codes and standards.

You May Also Be Interested in

Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us
Eaton Bussmann
2A 250V MICROSWITCH K1 3 4KV
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess