EN
  • EN
  • DE

T11-1-4.00A-8492-04-V

Part No T11-1-4.00A-8492-04-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR TOGGLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Active
Breaker Type Magnetic (Hydraulic Delay)
Number of Poles 1
Actuator Type Toggle
Mounting Panel Mount
Win Source Part Number 131132-T11-1-4.00A-8492-04-V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T11-1-4.00A-8492-04-V CAD Model

Description

The T11-1-4.00A-8492-04-V is a snap-action, single-pole single-throw (SPST) thermal circuit breaker manufactured by Sensata Technologies/Airpax. This device is designed to protect electrical circuits from overcurrent conditions by automatically interrupting the circuit when the current exceeds a specified threshold. It's a reliable and resettable alternative to traditional fuses.

Applications

  • Power Supplies
  • Appliances
  • Automotive Systems
  • Marine Equipment
  • Industrial Control Panels
  • HVAC Systems

Features

  • Thermal Overcurrent Protection
  • Snap-Action Mechanism
  • Single-Pole Single-Throw (SPST) Configuration
  • Automatic Reset
  • Compact Design
  • UL, CSA, and VDE Approvals

Benefits

  • Reliable Overcurrent Protection
  • Prevents Damage to Electrical Components
  • Reduces Downtime
  • Easy to Reset After Overload
  • Meets Industry Safety Standards
  • Long Service Life

Additional Details

This circuit breaker is designed to trip at 4.00 Amps. Its thermal operation relies on a bimetallic element that bends and snaps when heated by excessive current, triggering the breaker to open the circuit. Once the bimetallic element cools down, the breaker automatically resets, allowing normal operation to resume. The T11 series is known for its robust construction and reliable performance in a wide range of environmental conditions. The breaker's compact size allows for easy integration into various equipment designs. The use of high-quality materials ensures long-term stability and dependable operation. It's often preferred over fuses due to its reusability and the convenience of automatic resetting.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 20A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 48VDC
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 20A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess