EN
  • EN
  • DE

UP1-1-51-203-FM

Part No UP1-1-51-203-FM
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 1 PoleUP1 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 20 A
Number of Poles 1
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Voltage Rating (AC) 240 V
Win Source Part Number 1165233-UP1-1-51-203-FM
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP1-1-51-203-FM CAD Model

Description

The UP1-1-51-203-FM is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. Circuit breakers are essential components in electrical systems, designed to protect circuits from overcurrent or short-circuit conditions. Unlike thermal circuit breakers, hydraulic-magnetic circuit breakers offer stable performance across a wide range of temperatures and are less susceptible to nuisance tripping. The UP1 series is known for its reliability, durability, and precise operation, making it suitable for various applications.

Applications:

  • Power Distribution Units (PDUs): Protection for power distribution in data centers and server rooms.
  • Industrial Equipment: Overcurrent protection in machinery, control panels, and other industrial applications.
  • Marine Applications: Protecting electrical circuits in boats and other marine vessels.
  • Telecommunications Equipment: Circuit protection in telecommunications infrastructure.
  • Renewable Energy Systems: Protection for solar panels, wind turbines, and other renewable energy equipment.

Features:

  • Hydraulic-Magnetic Technology: Provides stable performance across a wide temperature range.
  • Precise Overcurrent Protection: Accurately trips the circuit in response to overcurrent or short-circuit conditions.
  • Various Trip Time Delays: Offers different trip time delay characteristics to suit various applications.
  • Multiple Pole Configurations: Available in single-pole, double-pole, and three-pole configurations.
  • Various Mounting Options: Provides flexible mounting options for easy installation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Circuit Protection: Protects electrical circuits from damage due to overcurrents and short circuits.
  • Stable Performance: Maintains consistent performance across a wide range of temperatures.
  • Reduced Nuisance Tripping: Less susceptible to false trips caused by temperature variations.
  • Versatile Application: Suitable for a wide range of applications due to its various configurations and features.
  • Environmentally Friendly: Complies with RoHS standards.

The UP1-1-51-203-FM circuit breaker has a specific current rating, in this case, 20 amps. The '51' refers to a specific trip curve, defining how quickly the breaker trips under different overcurrent conditions. Hydraulic-magnetic breakers utilize a magnetic coil and a hydraulic time delay element. The 'FM' most likely indicates that the breaker has a specific connection type. The circuit breaker is designed to meet specific industry standards and certifications. Refer to the detailed datasheet for the UP1 series for information regarding voltage ratings, interrupting capacity, trip curves, and other performance specifications. The physical size and mounting dimensions are crucial for installation. Always refer to the product datasheet for this information.

You May Also Be Interested in

Eaton Bussmann
TERM BLOCK 63A OPM FUSE HLDR
Need more? Email Us
Eaton Bussmann
OLI361FDJX-0000
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
25.5KV, CLEPT, PORC DISCT MTG,
Need more? Email Us
Eaton Bussmann
SCREW CAP R1.25\
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess