EN
  • EN
  • DE
Part No 7001
Catalog Test, Measurement Accessories
Description 5x Ground Spring 3,5mm
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Oscilloscope
Accessory Type Ground Spring
For Use With/Related Products Oscilloscope Probes
Specifications 5 Pieces
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1566659-7001
Ultra Librarian 3D Model Ultra Librarian 7001 CAD Model

Description

N

You May Also Be Interested in

3M
for use with
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
NI
SBRIO-9651 SYSTEM ON MODULE, PRO
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
TPI (Test Products Int)
EXTENDER SLEEVE SET
Lowest to $22.3158
Staco Energy Products Company
VARIABLE TRANSFORMER CONTROLLER
Need more? Email Us
FLIR Extech
Extech MO200-PINS Replacement Pins for MO200 (50 Pins)
Need more? Email Us
Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess