EN
  • EN
  • DE

SMJD-3606024C-XXN1 00B10E038ALL

Part No SMJD-3606024C-XXN1 00B10E038ALL
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED MOD VALUE NEUT WH RECT 4000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED Module
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Configuration Rectangle
Luminous Flux @ Current/Temperature 1100lm (Typ)
Current - Test 175mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 34.2V
Lumens/Watt @ Current - Test 184 lm/W
Current - Max 280mA
CRI (Color Rendering Index) 80
Size / Dimension 560.00mm L x 20.00mm W
Height 5.50mm
Lens Type Flat
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1572628-SMJD-3606024C-XXN1 00B10E038ALL
Ultra Librarian 3D Model Ultra Librarian SMJD-3606024C-XXN1 00B10E038ALL CAD Model

Description

N

You May Also Be Interested in

Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
TT Electronics
LED ENG CL WHT LNR STRIP 6000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN 2 WH SQ 2700K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess