EN
  • EN
  • DE

UPGT801

Part No UPGT801
Manufacturer Seoul Semiconductor
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Green 557nm 2-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
Color Green
Dominant Wavelength 562 nm
Lens Style Circular
Number of LEDs 1
Radiation Hardening No
RoHS Compliant
Viewing Angle 120 °
Win Source Part Number 1208068-UPGT801
Categories Optics - LEDs - Light Pipes
Manufacturer Seoul Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPGT801 CAD Model

Description

The UPGT801 is an electronic component manufactured by Seoul Semiconductor.

  • Supply and Demand Status: Limited
  • Designed For: Optics, LEDs, and light pipes
  • Color: Green
  • Viewing Angle: 120 degrees
  • Case/Package: PLCC
  • LEDs: One
  • Lens Style: Circular
  • Dominant Wavelength: 562 nm
  • Win Source Part Number: 1208068-UPGT801

You May Also Be Interested in

Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Rohm Semiconductor
Lowest to $0.3016
Rohm Semiconductor
LED SML COOL WHITE 5000K 4SMD / LED Lighting series White, Cool 5000K 3.9V 90mA 2-SMD, Flat Lead
Need more? Email Us
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
LED RED DIFFUSED T/H / Red LED Indication - Discrete 2.1V Radial
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR / Infrared (IR) Emitter 950nm 2.9V 1.5A 224mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.7316
Rohm Semiconductor
LED ORANGE CLEAR 1006 SMD / Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Lowest to $0.0838

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess