EN
  • EN
  • DE

SG2002-3.3XN5/TR

Part No SG2002-3.3XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 300mA, Low Power, Low Noise Low Dropout, Linear Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319512-SG2002-3.3XN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG2002-3.3XN5/TR CAD Model

Description

The SG2002-3.3XN5/TR is a precision voltage detector manufactured by SG Micro Corp. It is designed for monitoring voltage levels in a variety of electronic circuits and providing a reliable reset signal when the voltage falls below a specified threshold. This device ensures that systems operate safely and predictably by preventing erratic behavior caused by undervoltage conditions.

Applications

  • Microprocessor systems
  • Microcontroller systems
  • Reset circuitry
  • Power monitoring
  • Battery-powered devices
  • Industrial control systems

Features

  • Precision voltage detection: Accurately monitors voltage levels with a typical threshold of 3.3V.
  • Low quiescent current: Minimizes power consumption in battery-powered applications.
  • Open-drain output: Provides flexibility for interfacing with various logic levels.
  • Small package size: Available in compact packages for space-constrained applications.
  • Excellent temperature stability: Ensures reliable operation over a wide temperature range.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.

Benefits

  • Improved system reliability: Prevents system malfunction due to undervoltage conditions.
  • Extended battery life: Low quiescent current minimizes battery drain.
  • Simplified circuit design: Requires minimal external components.
  • Reduced board space: Small package size enables compact designs.
  • Enhanced noise immunity: Hysteresis improves noise immunity.
  • Cost-effective solution: Provides a reliable and cost-effective voltage monitoring solution.

Additional Details

The SG2002-3.3XN5/TR operates within a specified voltage range, typically from 1.6V to 5.5V. The output is an open-drain configuration, which requires an external pull-up resistor. The device offers a precise threshold voltage, ensuring accurate voltage monitoring. The hysteresis built into the device prevents oscillations near the threshold voltage, improving noise immunity. The low quiescent current makes it suitable for battery-powered applications where power conservation is critical. This device is commonly used in microprocessor-based systems and other electronic circuits where reliable voltage monitoring is essential for proper operation. It comes in a small surface mount package, making it easy to integrate into modern PCB designs.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess