EN
  • EN
  • DE

SG2007-1.8XN5/TR

Part No SG2007-1.8XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 319521-SG2007-1.8XN5/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG2007-1.8XN5/TR CAD Model

Description

The SG2007-1.8XN5/TR is a precision voltage detector manufactured by SG Micro Corp. This device monitors voltage levels and provides a reset signal when the voltage drops below a pre-determined threshold. It is particularly useful in ensuring the stability and reliability of microprocessor and microcontroller based systems by preventing incorrect operation due to voltage sags or power failures.

Applications

  • Microprocessor and Microcontroller Systems
  • Power Supply Monitoring
  • Battery Powered Devices
  • Industrial Control Systems
  • Embedded Systems
  • Voltage Regulation Circuits

Features

  • Precise Voltage Detection: Accurate monitoring of the input voltage with a 1.8V threshold.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Open-Drain Output: Provides flexibility in interfacing with various logic circuits.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Built-in Hysteresis: Enhances noise immunity and prevents oscillations.
  • Wide Operating Voltage Range: Supports a wide range of input voltages.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption is ideal for battery-powered applications.
  • Simplified Circuit Design: Requires minimal external components.
  • Reduced Board Space: Compact package allows for high-density designs.
  • Enhanced Noise Immunity: Hysteresis improves stability in noisy environments.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

Additional Details

The SG2007-1.8XN5/TR operates by continuously monitoring the input voltage. When the voltage drops below the 1.8V threshold, the open-drain output is asserted. This output requires an external pull-up resistor to define the logic high level. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, ensuring stable operation. The low quiescent current makes it suitable for battery-powered devices, minimizing battery drain. The device is designed to operate over a wide temperature range, making it suitable for various industrial and commercial applications. The small package size allows for easy integration into compact electronic designs. Its primary function is to safeguard electronic circuits from the harmful effects of undervoltage conditions by providing a reliable reset signal.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $306.1478 $306.1478
2+ $274.4765 $548.9530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess