EN
  • EN
  • DE

SGM2007-3.3XN5/TR

Part No SGM2007-3.3XN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Low Power, Low Dropout, 300mA, RF - Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320093-SGM2007-3.3XN5/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2007-3.3XN5/TR CAD Model

Description

The SGM2007-3.3XN5/TR is a low-dropout (LDO) linear regulator from SG Micro Corp, specifically designed to deliver a stable 3.3V output. It is well-suited for portable and battery-powered applications where efficiency and space are crucial. The XN5 package indicates an ultra-small footprint, and the "/TR" suffix specifies tape and reel packaging for automated assembly processes. This LDO regulator is recognized for its low quiescent current, which extends battery life in portable devices.

Applications:

  • WiFi Modules: Providing stable 3.3V power for reliable wireless communication.
  • SD Cards: Regulating voltage for consistent data storage and retrieval.
  • Flash Memory Devices: Powering flash memory ICs with a stable voltage.
  • Microcontrollers: Supplying a clean 3.3V rail for MCU operation.
  • Sensor Interfaces: Regulating power for accurate sensor readings.
  • Low-Power Audio Amplifiers: Providing stable voltage for audio amplification.

Features:

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Short-Circuit Protection: Prevents damage from output short circuits.
  • Thermal Shutdown Protection: Disables the regulator to prevent overheating.
  • XN5 Package: Ultra-small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime.
  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Protection Against Faults: Over-current, short-circuit, and thermal shutdown features enhance system reliability.
  • Compact Design: The XN5 package is ideal for miniaturized products.
  • Automated Assembly: Tape and reel packaging simplifies automated assembly.

Additional Details:

The SGM2007-3.3XN5/TR operates with an input voltage typically in the range of 3.5V to 5.5V. The low dropout voltage ensures that it can maintain regulation even as the battery voltage decreases. The ultra-small XN5 package and tape and reel packaging make it an excellent choice for high-volume manufacturing and space-constrained applications requiring a small, efficient, and reliable 3.3V regulator.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess