EN
  • EN
  • DE

SGM2019-1.8YC5G/TR

Part No SGM2019-1.8YC5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description LDO Regulator Pos 1.8V 0.15A 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320124-SGM2019-1.8YC5G/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2019-1.8YC5G/TR CAD Model

Description

The SGM2019-1.8YC5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 1.8V output voltage from an input voltage as low as 2.5V. This regulator is ideal for a wide range of portable and battery-powered applications where efficiency and space are critical.

Applications

      
  • Mobile Phones: Powering core logic and peripheral devices.
  •   
  • Portable Media Players: Providing stable voltage for audio and video processing.
  •   
  • Wireless Communication Devices: Regulating voltage for RF transceivers and microcontrollers.
  •   
  • Wearable Devices: Ensuring consistent performance in battery-powered wearables.
  •   
  • IoT Devices: Powering sensors and low-power microcontrollers.

Features

      
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  •   
  • Low Quiescent Current: Consumes very little current when idle, further extending battery life.
  •   
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors.
  •   
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  •   
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  •   
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  •   
  • Fixed Output Voltage: Provides a precise and stable 1.8V output.
  •   
  • Small Package: Available in a compact package suitable for space-constrained applications (YC5G).

Benefits

      
  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  •   
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected devices.
  •   
  • Protection Against Fault Conditions: Over-current, thermal shutdown, and short-circuit protection enhance system reliability and prevent damage.
  •   
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces component count.
  •   
  • Compact Footprint: The small package size allows for use in space-constrained applications.

Technical Specifications

The SGM2019-1.8YC5G/TR typically operates with an input voltage range of 2.5V to 5.5V. The output voltage is fixed at 1.8V. The quiescent current is typically a few microamps. The dropout voltage depends on the output current but is generally very low. The device is available in a YC5G package. Refer to the datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,500 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess